☰
MX1.5KE400A
MX1.5KE400A
Active
Description:  TVS DIODE 324VWM 548VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MX1.5KE400A Datasheet
History Price: Active
In Stock: 49040
MX1.5KE400A vs MX1N8169US
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
324V
47V
Voltage - Breakdown (Min)
380V
53.2V
Voltage - Clamping (Max) @ Ipp
548V
77V
Current - Peak Pulse (10/1000µs)
4A
1.95A
Power - Peak Pulse
1500W (1.5kW)
150W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Military
Surface Mount
Qualification
MIL-PRF-19500
SQ-MELF, A
Mounting Type
Through Hole
D-5A
Package / Case
DO-201AA, DO-27, Axial
-
Supplier Device Package
CASE-1
-
Unidirectional Channels
-
-