Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
14V
14V
Voltage - Breakdown (Min)
15.6V
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
23.2V
Current - Peak Pulse (10/1000µs)
215A
215A
Power - Peak Pulse
5000W (5kW)
5000W (5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AR, Axial
DO-204AR, Axial
Mounting Type
Case 5A (DO-204AR)
Case 5A (DO-204AR)
Package / Case
Military
Military
Supplier Device Package
MIL-PRF-19500
MIL-PRF-19500
Unidirectional Channels
1
1