☰
MXDA3KP14A
MXDA3KP14A
Active
Description:  UNI-DIRECTIONAL TVS_16L DIP
Manufacturer:  Microchip Technology
Datasheet:   MXDA3KP14A Datasheet
History Price: $93.3703
In Stock: 45280
MXDA3KP14A vs MXDA3KP14AE3
Series
MDA
MDA
Packaging
Tube
Tube
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
14V
14V
Voltage - Breakdown (Min)
15.6V
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
23.2V
Current - Peak Pulse (10/1000µs)
129.4A
129.4A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
16-SMD, Gull Wing
Supplier Device Package
-
-
Unidirectional Channels
8
8