☰
MXLLCE48AE3
MXLLCE48AE3
Active
Description:  TVS DIODE 48VWM 77.4VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MXLLCE48AE3 Datasheet
History Price: Active
In Stock: 25360
MXLLCE48AE3 vs MXL15KP36A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
48V
36V
Voltage - Breakdown (Min)
53.3V
40V
Voltage - Clamping (Max) @ Ipp
77.4V
59.7V
Current - Peak Pulse (10/1000µs)
19.4A
251A
Power - Peak Pulse
1500W (1.5kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Military
Qualification
DO-201AA, DO-27, Axial
MIL-PRF-19500
Mounting Type
CASE-1
Through Hole
Package / Case
-
DO-204AR, Axial
Supplier Device Package
Military
Case 5A (DO-204AR)
Unidirectional Channels
MIL-PRF-19500
1