☰
MXLSMLG64A
MXLSMLG64A
Active
Description:  TVS DIODE 64VWM 103VC SMLG
Manufacturer:  Microchip Technology
Datasheet:   MXLSMLG64A Datasheet
History Price: Active
In Stock: 49600
MXLSMLG64A vs MXL15KP280A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
64V
280V
Voltage - Breakdown (Min)
71.1V
311V
Voltage - Clamping (Max) @ Ipp
103V
452V
Current - Peak Pulse (10/1000µs)
29.2A
33A
Power - Peak Pulse
3000W (3kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Military
Military
Qualification
MIL-PRF-19500
MIL-PRF-19500
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-215AB, SMC Gull Wing
DO-204AR, Axial
Supplier Device Package
DO-215AB (SMLG)
Case 5A (DO-204AR)
Unidirectional Channels
1
1