Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
1
70.1V
Voltage - Reverse Standoff (Typ)
24V
77.9V
Voltage - Breakdown (Min)
26.7V
113V
Voltage - Clamping (Max) @ Ipp
38.9V
13.3A
Current - Peak Pulse (10/1000µs)
128A
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃
-
Supplier Device Package
-
-
Unidirectional Channels
-
-