NTE4902
NTE4902
Active
Description:  TVS DIODE 5.8VWM 10.5VC
Manufacturer:  NTE Electronics
Datasheet:   NTE4902 Datasheet
History Price: $3.62
In Stock: 3200
NTE4902 vs NTE4955
Part No
Series
Transient Suppressors
Transient Suppressors
Packaging
Bag
Bag
Status
Active
Active
Type
-
-
Bidirectional Channels
1
53V
Voltage - Reverse Standoff (Typ)
5.8V
58.9V
Voltage - Breakdown (Min)
6.45V
85V
Voltage - Clamping (Max) @ Ipp
10.5V
17.7A
Current - Peak Pulse (10/1000µs)
143A
-65℃ ~ 175℃
Power - Peak Pulse
-
1
Power Line Protection
-
-
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-
Grade
-
-
Qualification
-
-
Mounting Type
-
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-