NTE4960
NTE4960
Active
Description:  TVS DIODE 64.1VWM 103VC
Manufacturer:  NTE Electronics
Datasheet:   NTE4960 Datasheet
History Price: $1.32
In Stock: 24800
NTE4960 vs NTE4959
Part No
Series
Transient Suppressors
Transient Suppressors
Packaging
Bag
Bag
Status
Active
Active
Type
1
-
Bidirectional Channels
64.1V
58.1V
Voltage - Reverse Standoff (Typ)
71.3V
64.6V
Voltage - Breakdown (Min)
103V
92V
Voltage - Clamping (Max) @ Ipp
14.6A
16.3A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power - Peak Pulse
-
1
Power Line Protection
-
-
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Grade
-
-
Qualification
-
-
Mounting Type
-
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-