NTE4961
NTE4961
Active
Description:  TVS DIODE 64.1VWM 103VC
Manufacturer:  NTE Electronics
Datasheet:   NTE4961 Datasheet
History Price: $1.53
In Stock: 41200
NTE4961 vs NTE4962
Part No
Series
Transient Suppressors
Transient Suppressors
Packaging
Bag
Bag
Status
Active
Active
Type
-
1
Bidirectional Channels
64.1V
70.1V
Voltage - Reverse Standoff (Typ)
71.3V
77.9V
Voltage - Breakdown (Min)
103V
113V
Voltage - Clamping (Max) @ Ipp
14.6A
13.3A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power - Peak Pulse
1
-
Power Line Protection
-
-
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Grade
-
-
Qualification
-
-
Mounting Type
-
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-