Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
171V
214V
Voltage - Reverse Standoff (Typ)
190V
237V
Voltage - Breakdown (Min)
274V
344V
Voltage - Clamping (Max) @ Ipp
5.5A
5A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-