Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
300V
58.1V
Voltage - Reverse Standoff (Typ)
333V
64.6V
Voltage - Breakdown (Min)
482V
92V
Voltage - Clamping (Max) @ Ipp
3.08A
16.3A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-