☰
P1402ABL
P1402ABL
Active
Description:  THYRISTOR 58V/116V 250A TO220-3
Manufacturer:  Littelfuse Inc
Datasheet:   P1402ABL Datasheet
History Price: $1.95694
In Stock: 43200
P1402ABL vs P1402ACLRP
Series
SIDACtor?
SIDACtor?
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Voltage - Breakover
77V, 154V
77V, 154V
Voltage - Off State
58V, 116V
58V, 116V
Current - Peak Pulse (10/1000µs)
4 V
4 V
Number of Elements
250 A
400 A
Capacitance
80 A
100 A
Grade
150 mA
150 mA
Qualification
2
2
Mounting Type
90pF, 155pF
90pF, 155pF
Package / Case
Through Hole
Through Hole
Voltage - On State
3-SIP
3-SIP
Current - Peak Pulse (8/20µs)
TO-220 Modified
TO-220 Modified
Current - Hold (Ih)
-
-
Supplier Device Package
-
-