Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Thyristors
/ Littelfuse Inc P1402ABL
P1402ABL
Active
Transient Voltage Suppressors (TVS) - Thyristors
Description:
THYRISTOR 58V/116V 250A TO220-3
Manufacturer:
Littelfuse Inc
Datasheet:
P1402ABL Datasheet
History Price: $1.95694
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P1402ABL vs P1402ACMCL
Part No
P1402ABL
P1402ACMCL
Category
Transient Voltage Suppressors (TVS) - Thyristors
Transient Voltage Suppressors (TVS) - Thyristors
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
SIDACtor?
SIDACtor?
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Breakover
77V, 154V
77V, 154V
Voltage - Off State
58V, 116V
58V, 116V
Current - Peak Pulse (10/1000µs)
4 V
4 V
Number of Elements
250 A
400 A
Capacitance
80 A
100 A
Grade
150 mA
150 mA
Qualification
2
2
Mounting Type
90pF, 155pF
35pF, 60pF
Package / Case
Through Hole
Through Hole
Voltage - On State
3-SIP
3-SIP
Current - Peak Pulse (8/20µs)
TO-220 Modified
TO-220 Modified
Current - Hold (Ih)
-
-
Supplier Device Package
-
-