Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
11.1V
77.8V
Voltage - Breakdown (Min)
12.4V
81.9V
Voltage - Clamping (Max) @ Ipp
18.2V
131.25V
Current - Peak Pulse (10/1000µs)
22.5A
3.3A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
DO-204AL (DO-41)
Supplier Device Package
-
-
Unidirectional Channels
-
-