P4SMA100A
P4SMA100A
Active
Description:  TVS DIODE 85.5VWM 137VC DO214AC
Manufacturer:  Littelfuse Inc
Datasheet:   P4SMA100A Datasheet
History Price: $0.49
In Stock: 8800
P4SMA100A vs P4SMF33A
Series
P4SMA
P4SMF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
85.5V
33V
Voltage - Breakdown (Min)
95V
36.7V
Voltage - Clamping (Max) @ Ipp
137V
53.3V
Current - Peak Pulse (10/1000µs)
3A
7.5A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-214AC, SMA
-
Mounting Type
DO-214AC (SMA)
Surface Mount
Package / Case
-
SOD-123F
Supplier Device Package
-
SOD-123FL
Unidirectional Channels
1
1