Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Strip
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
30V
90V
Voltage - Breakdown (Min)
33.3V
100V
Voltage - Clamping (Max) @ Ipp
48.4V
160V
Current - Peak Pulse (10/1000µs)
8.3A
2.5A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-50℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
DO-214AC, SMA
Supplier Device Package
SOD-123FL
DO-214AC (SMA)
Unidirectional Channels
1
1