P4SMF30A
P4SMF30A
Active
Description:  30V,400WPACKAGE SOD-123FL TRANSI
Manufacturer:  SMC Diode Solutions
Datasheet:   P4SMF30A Datasheet
History Price: $0.28
In Stock: 34800
P4SMF30A vs P4SMF58A
Part No
Series
P4SMF
P4SMF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
30V
58V
Voltage - Breakdown (Min)
33.3V
64.4V
Voltage - Clamping (Max) @ Ipp
48.4V
93.6V
Current - Peak Pulse (10/1000µs)
8.3A
4.3A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123FL
Unidirectional Channels
1
1