☰
PESD5V0U1UCLD,315
PESD5V0U1UCLD,315
Active
Description:  TVS DIODE SOD882
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 28560
PESD5V0U1UCLD,315 vs PESD8V0S1ULDYL
Series
*
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Bulk
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
8V (Max)
Voltage - Breakdown (Min)
-
8.65V
Voltage - Clamping (Max) @ Ipp
-
22V
Current - Peak Pulse (10/1000µs)
-
13A (8/20?s)
Power - Peak Pulse
-
286W
Power Line Protection
-
No
Applications
-
-
Capacitance @ Frequency
-
70pF @ 1MHz
Operating Temperature
-
-55℃ ~ 150℃ (TA)
Grade
-
Surface Mount, Wettable Flank
Qualification
-
2-XDFN
Mounting Type
-
DFN1006D-2
Package / Case
-
1
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101