☰
PHP120H2
PHP120H2
Active
Description:  TVS DIODE 170VWM 319VC CASE 11
Manufacturer:  Microchip Technology
Datasheet:   PHP120H2 Datasheet
History Price: Active
In Stock: 1840
PHP120H2 vs PHP500
Part No
Series
-
PHP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
170V
708V
Voltage - Breakdown (Min)
200V
835V
Voltage - Clamping (Max) @ Ipp
319V
1.292kV
Current - Peak Pulse (10/1000µs)
47A
11.6A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TA)
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1