☰
PHP24
PHP24
Active
Description:  TVS DIODE 34VWM 67VC CASE-11
Manufacturer:  Microchip Technology
Datasheet:   PHP24 Datasheet
History Price: $337.272
In Stock: 34800
PHP24 vs PHP30
Part No
Series
-
PHP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
34V
42.5V
Voltage - Breakdown (Min)
40V
50V
Voltage - Clamping (Max) @ Ipp
67V
84V
Current - Peak Pulse (10/1000µs)
112A
90A
Power - Peak Pulse
7500W (7.5kW)
7500W (7.5kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃ (TA)
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1