PHP250
PHP250
Active
Description:  TVS DIODE 354VWM 652VC CASE-11
Manufacturer:  Microchip Technology
Datasheet:   PHP250 Datasheet
History Price: $343.7017
In Stock: 16800
PHP250 vs PHP120H2
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
354V
170V
Voltage - Breakdown (Min)
418V
200V
Voltage - Clamping (Max) @ Ipp
652V
319V
Current - Peak Pulse (10/1000µs)
23A
47A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃ (TA)
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1