☰
PHP250H1
PHP250H1
Active
Description:  BI-DIRECTIONAL TVS
Manufacturer:  Microchip Technology
Datasheet:   PHP250H1 Datasheet
History Price: Active
In Stock: 33320
PHP250H1 vs PHP24
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
354V
34V
Voltage - Breakdown (Min)
418V
40V
Voltage - Clamping (Max) @ Ipp
652V
67V
Current - Peak Pulse (10/1000µs)
23A
112A
Power - Peak Pulse
15000W (15kW)
7500W (7.5kW)
Power Line Protection
No
No
Applications
Telecom
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1