☰
PHP440
PHP440
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PHP440 Datasheet
History Price: Active
In Stock: 18240
PHP440 vs PHP60H1
Part No
Series
PHP
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
623V
85V
Voltage - Breakdown (Min)
735V
100V
Voltage - Clamping (Max) @ Ipp
1.138kV
167V
Current - Peak Pulse (10/1000µs)
13.2A
90A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃
Grade
-
Military
Qualification
-
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
-