Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
295V
Voltage - Breakdown (Min)
14V
347V
Voltage - Clamping (Max) @ Ipp
22V
536V
Current - Peak Pulse (10/1000µs)
341A
28A
Power - Peak Pulse
7500W (7.5kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TA)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
-
1