☰
PHP8.4
PHP8.4
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PHP8.4 Datasheet
History Price: Active
In Stock: 4640
PHP8.4 vs PHP250H1
Part No
Series
PHP
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
354V
Voltage - Breakdown (Min)
14V
418V
Voltage - Clamping (Max) @ Ipp
22V
652V
Current - Peak Pulse (10/1000µs)
341A
23A
Power - Peak Pulse
7500W (7.5kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
-
1