PHP8.4H3
PHP8.4H3
Active
Description:  BI-DIRECTIONAL TVS
Manufacturer:  Microchip Technology
Datasheet:   PHP8.4H3 Datasheet
History Price: Active
In Stock: 13600
PHP8.4H3 vs PHP30H1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
42.5V
Voltage - Breakdown (Min)
14V
50V
Voltage - Clamping (Max) @ Ipp
22V
84V
Current - Peak Pulse (10/1000µs)
341A
90A
Power - Peak Pulse
7500W (7.5kW)
7500W (7.5kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃
Grade
Military
Military
Qualification
MIL-PRF-19500/507A
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
-
1