PSPD200480Y2K
PSPD200480Y2K
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $1607.55
In Stock: 45600
PSPD200480Y2K vs PSPD250480D2K
Manufacturer
Series
PSPD
PSPD
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
640V
640V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
250 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
2.5 kV
2 kV
Features
-40℃ ~ 50℃
-40℃ ~ 50℃
Mounting Type
Thermally Protected
Thermally Protected
Approval Agency
Chassis Mount
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
CSA, UL
Voltage - Protection Rating (VPR)
-
-