PTR060V0010-BK1
PTR060V0010-BK1
Active
Description:  PTC RESET FUSE 60V 100MA RADIAL
Manufacturer:  Eaton Electronics
History Price: $0.16233
In Stock: 6000
PTR060V0010-BK1 vs PTR060V0160-TR
Series
PTR060V
PTR060V
Packaging
Bulk
Tape & Reel (TR),Tape & Reel (TR)
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
60V
60V
Current - Hold (Ih) (Max)
100 mA
1.6 A
Current - Trip (It)
200 mA
3.2 A
Current - Max
40 A
40 A
Time to Trip
4 s
11.4 s
Resistance - Initial (Ri) (Min)
2.5 Ohms
90 mOhms
Resistance - Post Trip (R1) (Max)
7.5 Ohms
220 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.291" Dia x 0.118" T (7.40mm x 3.00mm)
0.642" Dia x 0.118" T (16.30mm x 3.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.839" (21.30mm)
Thickness (Max)
-
-
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Grade
-
-