PUSB3AB2DFZ
PUSB3AB2DFZ
Active
Description:  TVS DIODE 4VWM 3.7VC DFN0603-3
Manufacturer:  Nexperia
Datasheet:   PUSB3AB2DFZ Datasheet
History Price: $0.26
In Stock: 29200
PUSB3AB2DFZ vs PUSB3F97,115
Manufacturer
Series
TrEOS
*
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
-
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
4V (Max)
-
Voltage - Breakdown (Min)
6.6V (Typ)
-
Voltage - Clamping (Max) @ Ipp
3.7V (Typ)
-
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
-
Power - Peak Pulse
-
-
Power Line Protection
No
-
Applications
General Purpose
-
Capacitance @ Frequency
0.26pF @ 1MHz
-
Operating Temperature
-40℃ ~ 125℃ (TA)
-
Grade
Surface Mount
-
Qualification
0201 (0603 Metric)
-
Mounting Type
DFN0603-3 (SOT8013)
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-