Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
-
4
Voltage - Reverse Standoff (Typ)
3.3V (Max)
-
Voltage - Breakdown (Min)
5.5V
6V
Voltage - Clamping (Max) @ Ipp
5V (Typ)
3.8V (Typ)
Current - Peak Pulse (10/1000µs)
7A (8/20?s)
4.5A (8/20?s)
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.17pF @ 1MHz
0.7pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
6-TSSOP, SC-88, SOT-363
Mounting Type
DFN2510A-10
6-TSSOP
Supplier Device Package
-
-
Unidirectional Channels
4
-