PUSB3AB6Z
PUSB3AB6Z
Active
Description:  TVS DIODE 3.3VWM 6VC 7XSON
Manufacturer:  Nexperia
Datasheet:   PUSB3AB6Z Datasheet
History Price: $0.45
In Stock: 12000
PUSB3AB6Z vs PUSB3AB4Z
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
5.5V
Voltage - Clamping (Max) @ Ipp
6V (Typ)
5V (Typ)
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
0.17pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
7-XFDFN
10-XFDFN
Mounting Type
7-XSON (1.1x2.1)
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
6
4