Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3F96X
PUSB3F96X
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5.5VWM 4.6VC 10DFN
Manufacturer:
Nexperia
Datasheet:
PUSB3F96X Datasheet
History Price: $0.46
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3F96X vs PUSB3AB2DFZ
Part No
PUSB3F96X
PUSB3AB2DFZ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
-
TrEOS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
4
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
4V (Max)
Voltage - Breakdown (Min)
6V
6.6V (Typ)
Voltage - Clamping (Max) @ Ipp
4.6V (Typ)
3.7V (Typ)
Current - Peak Pulse (10/1000µs)
5.2A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
Yes
No
Applications
HDMI
General Purpose
Capacitance @ Frequency
-
0.26pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 125℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
0201 (0603 Metric)
Mounting Type
DFN2510A-10
DFN0603-3 (SOT8013)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1