PUSB3F96X
PUSB3F96X
Active
Description:  TVS DIODE 5.5VWM 4.6VC 10DFN
Manufacturer:  Nexperia
Datasheet:   PUSB3F96X Datasheet
History Price: $0.46
In Stock: 11200
PUSB3F96X vs PUSB3F97X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
5.5V (Max)
-
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
4.6V (Typ)
4.2V (Typ)
Current - Peak Pulse (10/1000µs)
5.2A (8/20?s)
-
Power - Peak Pulse
-
-
Power Line Protection
Yes
No
Applications
HDMI
General Purpose
Capacitance @ Frequency
-
0.5pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
10-XFDFN
Mounting Type
DFN2510A-10
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-