PUSB3F97X
PUSB3F97X
Active
Description:  TVS DIODE 4.2VC DFN2510A-10
Manufacturer:  Nexperia
Datasheet:   PUSB3F97X Datasheet
History Price: $0.49
In Stock: 44000
PUSB3F97X vs PUSB3AB2DFZ
Manufacturer
Series
-
TrEOS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
-
Voltage - Reverse Standoff (Typ)
-
4V (Max)
Voltage - Breakdown (Min)
6V
6.6V (Typ)
Voltage - Clamping (Max) @ Ipp
4.2V (Typ)
3.7V (Typ)
Current - Peak Pulse (10/1000µs)
-
4A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.26pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 125℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
0201 (0603 Metric)
Mounting Type
DFN2510A-10
DFN0603-3 (SOT8013)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1