PUSB3FA0X
PUSB3FA0X
Active
Description:  TVS DIODE 4.6VC DFN2510A-10
Manufacturer:  Nexperia
Datasheet:   PUSB3FA0X Datasheet
History Price: $0.12726
In Stock: 43200
PUSB3FA0X vs PUSB3FA3Z
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
-
Bidirectional Channels
4
-
Voltage - Reverse Standoff (Typ)
-
-
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
4.6V (Typ)
-
Current - Peak Pulse (10/1000µs)
5.2A (8/20?s)
-
Power - Peak Pulse
-
-
Power Line Protection
No
-
Applications
HDMI, USB
-
Capacitance @ Frequency
0.5pF @ 1MHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-
Grade
Surface Mount
-
Qualification
10-XFDFN
-
Mounting Type
DFN2510A-10
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-