Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3FA3Z
PUSB3FA3Z
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
PUSB3FA3/SOT1176/XSON10
Manufacturer:
Nexperia
Datasheet:
PUSB3FA3Z Datasheet
History Price: $0.37
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3FA3Z vs PUSB3FA2Z
Part No
PUSB3FA3Z
PUSB3FA2Z
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
-
Voltage - Breakdown (Min)
-
5.5V
Voltage - Clamping (Max) @ Ipp
-
5V (Typ)
Current - Peak Pulse (10/1000µs)
-
7A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
-
No
Applications
-
General Purpose
Capacitance @ Frequency
-
0.17pF @ 1MHz
Operating Temperature
-
-40℃ ~ 85℃ (TA)
Grade
-
Surface Mount
Qualification
-
10-XFDFN
Mounting Type
-
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
4