Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3TB6AZ
PUSB3TB6AZ
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 4.8VC 7XSON
Manufacturer:
Nexperia
Datasheet:
PUSB3TB6AZ Datasheet
History Price: $0.4
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3TB6AZ vs PUSB3AB4Z
Part No
PUSB3TB6AZ
PUSB3AB4Z
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
7
-
Voltage - Reverse Standoff (Typ)
-
3.3V (Max)
Voltage - Breakdown (Min)
6V
5.5V
Voltage - Clamping (Max) @ Ipp
4.8V (Typ)
5V (Typ)
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.27pF @ 1MHz
0.17pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
7-XFDFN
10-XFDFN
Mounting Type
7-XSON (1.1x2.1)
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
4