S-8101-2
S-8101-2
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
Datasheet:   S-8101-2 Datasheet
History Price: $8.845
In Stock: 44400
S-8101-2 vs S-8202-2
Part No
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
20 A
30 A
Fuse Type
6.35mm x 31.75mm
6.35mm x 31.75mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
2
2
Termination Style
600V
600V
Contact Material
Horizontal
Horizontal
Contact Finish
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Spring Bronze
Spring Bronze
Number of Circuits
Tin
Tin