S-8101-2
S-8101-2
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
Datasheet:   S-8101-2 Datasheet
History Price: $8.845
In Stock: 44400
S-8101-2 vs S-8301-9
Part No
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
20 A
3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type
6.35mm x 31.75mm
Cartridge
Fuseholder Type
Cartridge
Block
Voltage
Block
9
Orientation
2
600V
Termination Style
600V
Horizontal
Contact Material
Horizontal
Solder Lug
Contact Finish
Quick Connect - 0.187" (4.7mm)
-
Current Rating (Amps)
Spring Bronze
-
Number of Circuits
Tin
30 A