Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics S-8202-10
S-8202-10
Active
Fuseholders
Description:
FUSE BLOCK CART 600V CHASS MNT
Manufacturer:
Eaton Electronics
Datasheet:
S-8202-10 Datasheet
History Price: $49.818
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-8202-10 vs S-8202-1
Part No
S-8202-10
S-8202-1
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Electronics
Eaton Electronics
Series
-
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
30 A
30 A
Fuse Type
6.35mm x 31.75mm
6.35mm x 31.75mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
10
1
Termination Style
600V
600V
Contact Material
Horizontal
Horizontal
Contact Finish
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Spring Bronze
Spring Bronze
Number of Circuits
Tin
Tin