Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics S-8202-7
S-8202-7
Active
Fuseholders
Description:
FUSE BLOCK CART 600V CHASS MNT
Manufacturer:
Eaton Electronics
Datasheet:
S-8202-7 Datasheet
History Price: $29.599
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-8202-7 vs S-8202-3
Part No
S-8202-7
S-8202-3
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Electronics
Eaton Electronics
Series
-
MIL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
6.35mm x 31.75mm
30 A
Fuse Type
Cartridge
6.35mm x 31.75mm
Fuseholder Type
Block
Cartridge
Voltage
7
Block
Orientation
600V
3
Termination Style
Horizontal
600V
Contact Material
Quick Connect - 0.250" (6.3mm)
Horizontal
Contact Finish
Spring Bronze
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Tin
Spring Bronze
Number of Circuits
30 A
Tin