Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics S-8301-1
S-8301-1
Active
Fuseholders
Description:
FUSE BLOCK CART 600V CHASS MNT
Manufacturer:
Eaton Electronics
Datasheet:
S-8301-1 Datasheet
History Price: $10.215
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-8301-1 vs S-8202-4
Part No
S-8301-1
S-8202-4
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Electronics
Eaton Electronics
Series
HTB
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
6.35mm x 31.75mm
6.35mm x 31.75mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Block
Block
Voltage
12
4
Orientation
600V
600V
Termination Style
Horizontal
Horizontal
Contact Material
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Contact Finish
Spring Bronze
Spring Bronze
Current Rating (Amps)
Tin
Tin
Number of Circuits
30 A
30 A