S-8301-5
S-8301-5
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
Datasheet:   S-8301-5 Datasheet
History Price: $63.46
In Stock: 14400
S-8301-5 vs S-8202-1
Part No
Series
HTB
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
6.35mm x 31.75mm
30 A
Fuse Type
Cartridge
6.35mm x 31.75mm
Fuseholder Type
Block
Cartridge
Voltage
5
Block
Orientation
600V
1
Termination Style
Horizontal
600V
Contact Material
Screw Terminal
Horizontal
Contact Finish
Spring Bronze
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Tin
Spring Bronze
Number of Circuits
30 A
Tin