S-8301-9
S-8301-9
Active
Description:  FUSE BLOK CART 600V 30A CHASSIS
Manufacturer:  Eaton Electronics
Datasheet:   S-8301-9 Datasheet
History Price: $105.345
In Stock: 29200
S-8301-9 vs S-8301-2
Part No
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
3AG, 1/4" x 1-1/4" (SFE-20)
6.35mm x 31.75mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Block
Block
Voltage
9
2
Orientation
600V
600V
Termination Style
Horizontal
Horizontal
Contact Material
Solder Lug
Screw Terminal
Contact Finish
-
Spring Bronze
Current Rating (Amps)
-
Tin
Number of Circuits
30 A
30 A