☰
SA75
SA75
Active
Description:  500W, 95.2V, 10%, UNIDIRECTIONAL
Manufacturer:  Taiwan Semiconductor
Datasheet:   SA75 Datasheet
History Price: $0.10622
In Stock: 45920
SA75 vs SA75A
Part No
Series
SA
SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
75V
75V
Voltage - Breakdown (Min)
83.3V
83.3V
Voltage - Clamping (Max) @ Ipp
134V
121V
Current - Peak Pulse (10/1000µs)
3.9A
4.2A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
-
Qualification
AEC-Q101
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-15, Axial
DO-204AC, DO-15, Axial
Supplier Device Package
DO-204AC (DO-15)
DO-204AC (DO-15)
Unidirectional Channels
1
1