SD03-7
SD03-7
Active
Description:  SURGE PROTECTION PP SOD323 T&R 3
Manufacturer:  Diodes Inc
Datasheet:   SD03-7 Datasheet
History Price: $0.04228
In Stock: 45600
SD03-7 vs SD05-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V
Voltage - Breakdown (Min)
4V
6.2V
Voltage - Clamping (Max) @ Ipp
9.6V
14.5V
Current - Peak Pulse (10/1000µs)
50A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
480W
350W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
400pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101