Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4V
-
Voltage - Clamping (Max) @ Ipp
9.6V
18V
Current - Peak Pulse (10/1000µs)
50A (8/20?s)
30A (8/20?s)
Power - Peak Pulse
480W
450W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
400pF @ 1MHz
200pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-