Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
4V
4V
Voltage - Clamping (Max) @ Ipp
-
9.6V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
50A (8/20?s)
Power - Peak Pulse
350W
480W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
450pF @ 1MHz
400pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-