SD03
SD03
Active
Description:  TVS DIODE3.3VWM 6.5VC SOD323
Manufacturer:  MDD
Datasheet:   SD03 Datasheet
History Price: $0.1085
In Stock: 29200
SD03 vs SD05-01FTG
Part No
Manufacturer
Series
-
SD, SPA?
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4V
-
Voltage - Clamping (Max) @ Ipp
-
16.8V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
30A (8/20?s)
Power - Peak Pulse
350W
450W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
450pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101