Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
8V (Max)
Voltage - Breakdown (Min)
4V
8.5V
Voltage - Clamping (Max) @ Ipp
-
18.5V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
Yes
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
450pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-